MC14027BFR1
MC14027BFR1
Active
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC14027BFR1 Datasheet
History Price: $0.17000
In Stock: 38400
MC14027BFR1 vs MC14174BCPG
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Reset
Type
JK Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
6
Clock Frequency
13 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOEIAJ
16-PDIP
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)