MC14027BL2
MC14027BL2
Active
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC14027BL2 Datasheet
History Price: Active
In Stock: 4800
MC14027BL2 vs MC14013BFG
Manufacturer
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
14 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOEIAJ-14
Package / Case
-
14-SOIC (0.209", 5.30mm Width)