Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC14042BDG
MC14042BDG
Obsolete
Logic - Latches
Description:
IC TRANSP LATCH QUAD P/N 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14042BDG Datasheet
History Price: Obsolete
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14042BDG vs MC14099BCPG
Part No
MC14042BDG
MC14099BCPG
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
1:1
4:4
Output Type
Differential
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
60ns
50ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP