☰
MC14043BDR2
MC14043BDR2
Obsolete
Description:  IC LATCH R-S QUAD P/N 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14043BDR2 Datasheet
History Price: Obsolete
In Stock: 41760
MC14043BDR2 vs MC14099BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
4:4
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
60ns
50ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP