Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC14043BF
MC14043BF
Active
Logic - Latches
Description:
R-S LATCH, HIGH LEVEL TRIGGERED
Manufacturer:
onsemi
Datasheet:
MC14043BF Datasheet
History Price: $0.10000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14043BF vs MC14099BCPG
Part No
MC14043BF
MC14099BCPG
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
D-Type, Addressable
Circuit
-
4:4
Output Type
-
Standard
Voltage - Supply
-
3V ~ 18V
Independent Circuits
-
1
Delay Time - Propagation
-
50ns
Current - Output High, Low
-
8.8mA, 8.8mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP