☰
MC14049UBD
MC14049UBD
Obsolete
Description:  IC INVERTER 6CH 1-INP 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14049UBD Datasheet
History Price: Obsolete
In Stock: 32720
MC14049UBD vs MC1908F
Manufacturer
Series
4000B
MC930
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Inverter
OR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
3V ~ 18V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
10mA, 40mA
120μA, 12mA
Input Logic Level - Low
1V ~ 2.5V
1.1V
Input Logic Level - High
4V ~ 12.5V
2V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-CFlatPack
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CFlatpack