MC14050BDR2G
MC14050BDR2G
Active
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  onsemi
History Price: $0.64000
In Stock: 21200
MC14050BDR2G vs MC10H189M
Manufacturer
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
10mA, 40mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ