Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14050BDTR2G
MC14050BDTR2G
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16TSSOP
Manufacturer:
onsemi
Datasheet:
MC14050BDTR2G Datasheet
History Price: $0.62000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14050BDTR2G vs MC14050BFELG
Part No
MC14050BDTR2G
MC14050BFELG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
10mA, 40mA
10mA, 40mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
16-SOEIAJ