MC14050BFEL
MC14050BFEL
Obsolete
Description:  IC BUF NON-INVERT 18V 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14050BFEL Datasheet
History Price: Obsolete
In Stock: 36000
MC14050BFEL vs MC10H188MELG
Manufacturer
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
10mA, 40mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ