MC14052BFL1
MC14052BFL1
Active
Description:  DIFFERENTIAL MUX, 4 CHANNEL
Manufacturer:  onsemi
Datasheet:   MC14052BFL1 Datasheet
History Price: $0.09000
In Stock: 6400
MC14052BFL1 vs MC14067BDWR2G
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
-
16:1
Number of Circuits
-
1
On-State Resistance (Max)
-
280Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
15MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
100pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC