MC14052BFL1
MC14052BFL1
Active
Description:  DIFFERENTIAL MUX, 4 CHANNEL
Manufacturer:  onsemi
Datasheet:   MC14052BFL1 Datasheet
History Price: $0.09000
In Stock: 6400
MC14052BFL1 vs MC14551BDG
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
-
2:1
Number of Circuits
-
4
On-State Resistance (Max)
-
280Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
17MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
5pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC