MC14067BCP
MC14067BCP
Obsolete
Description:  IC MUX 16:1 280OHM 24DIP
Manufacturer:  onsemi
Datasheet:   MC14067BCP Datasheet
History Price: Obsolete
In Stock: 800
MC14067BCP vs MC14551BD
Manufacturer
Series
-
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
16:1
-
Number of Circuits
1
-
On-State Resistance (Max)
280Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
15MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
100pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC