MC14067BCPG
MC14067BCPG
Obsolete
Description:  IC MUX 16:1 280OHM 24DIP
Manufacturer:  onsemi
Datasheet:   MC14067BCPG Datasheet
History Price: $0.87000
In Stock: 17200
MC14067BCPG vs MC14053BD
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
16:1
2:1
Number of Circuits
1
3
On-State Resistance (Max)
280Ohm
280Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
15MHz
17MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
100pF
7.5pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC