MC14067BDWR2
MC14067BDWR2
Active
Description:  IC MUX/DEMUX 16X1 24SOIC
Manufacturer:  onsemi
History Price: Active
In Stock: 0
MC14067BDWR2 vs MC14551BCPG
Manufacturer
Series
4000B
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
-
2:1
Number of Circuits
-
4
On-State Resistance (Max)
-
280Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
17MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
5pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
16-PDIP