☰
MC14073BD
MC14073BD
Obsolete
Description:  IC GATE AND 3CH 3-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   MC14073BD Datasheet
History Price: Obsolete
In Stock: 2480
MC14073BD vs MC1908F
Part No
Manufacturer
Series
4000B
MC930
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
OR Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
3V ~ 18V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8.8mA, 8.8mA
120μA, 12mA
Input Logic Level - Low
1.5V ~ 4V
1.1V
Input Logic Level - High
3.5V ~ 11V
2V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-CFlatPack
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CFlatpack