Function
Master Reset
Set(Preset) and Reset
Output Type
Non-Inverted
Complementary
Number of Bits per Element
4
1
Clock Frequency
12 MHz
14 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-SOIC
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)