MC14076BCP
MC14076BCP
Active
Description:  IC FLIP FLOP QUAD TYPE D 16-DIP
Manufacturer:  onsemi
Datasheet:   MC14076BCP Datasheet
History Price: $0.15000
In Stock: 21200
MC14076BCP vs MC14013BF
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
12 MHz
14 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
SOEIAJ-14
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)