Function
Master Reset
Reset
Output Type
Non-Inverted
Non-Inverted
Number of Bits per Element
4
6
Clock Frequency
12 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)