Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC14077BCPG
MC14077BCPG
Obsolete
Logic - Gates and Inverters
Description:
IC GATE XNOR 4CH 2-INP 14DIP
Manufacturer:
onsemi
Datasheet:
MC14077BCPG Datasheet
History Price: $0.19000
In Stock: 47440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14077BCPG vs MC1900F
Part No
MC14077BCPG
MC1900F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Motorola
Series
4000B
MC930
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
XNOR (Exclusive NOR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
5
Features
-
-
Voltage - Supply
3V ~ 18V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8.8mA, 8.8mA
120μA, 12mA
Input Logic Level - Low
1.5V ~ 4V
1.1V
Input Logic Level - High
3.5V ~ 11V
2V
Max Propagation Delay @ V, Max CL
110ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack