Packaging
Tape & Reel (TR)
Bulk
Logic Type
AND Gate
OR Gate
Voltage - Supply
3V ~ 18V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8.8mA, 8.8mA
120μA, 12mA
Input Logic Level - Low
1.5V ~ 4V
1.1V
Input Logic Level - High
3.5V ~ 11V
2V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-CFlatPack
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CFlatpack