Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC14099BCPG
MC14099BCPG
Obsolete
Logic - Latches
Description:
IC LATCH ADDRESSABLE 8BIT 16DIP
Manufacturer:
onsemi
Datasheet:
MC14099BCPG Datasheet
History Price: $0.42000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14099BCPG vs MC14042BCPG
Part No
MC14099BCPG
MC14042BCPG
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
4:4
1:1
Output Type
Standard
Differential
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
50ns
60ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP