☰
MC14099BCPG
MC14099BCPG
Obsolete
Description:  IC LATCH ADDRESSABLE 8BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14099BCPG Datasheet
History Price: $0.42000
In Stock: 9200
MC14099BCPG vs MC14044BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type, Addressable
S-R Latch
Circuit
4:4
1:1
Output Type
Standard
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
50ns
60ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP