☰
MC14099BCPG
MC14099BCPG
Obsolete
Description:  IC LATCH ADDRESSABLE 8BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14099BCPG Datasheet
History Price: $0.42000
In Stock: 9200
MC14099BCPG vs MC1914F
Manufacturer
Series
4000B
MC930
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
D-Type, Addressable
D-Type Latch
Circuit
4:4
4:4
Output Type
Standard
Differential
Voltage - Supply
3V ~ 18V
4.5V ~ 5.5V
Independent Circuits
1
4
Delay Time - Propagation
50ns
-
Current - Output High, Low
8.8mA, 8.8mA
120μA, 12mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatpack
Supplier Device Package
16-PDIP
14-CFlatPack