Output Type
Non-Inverted
Complementary
Number of Bits per Element
6
1
Clock Frequency
15.5 MHz
-
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
20 μA
36 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-CFlatPack
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatpack