MC14174BD
MC14174BD
Active
Description:  D FLIP-FLOP, 6-BIT
Manufacturer:  onsemi
Datasheet:   MC14174BD Datasheet
History Price: $0.14000
In Stock: 36000
MC14174BD vs MC1233L
Part No
Manufacturer
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
6
1
Clock Frequency
15.5 MHz
-
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
-
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
20 μA
36 mA
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
14-CDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)