MC14175BFELG
MC14175BFELG
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 17200
MC14175BFELG vs MC1233F
Manufacturer
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
20 μA
36 mA
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOEIAJ
14-CFlatPack
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-CFlatpack