☰
MC14489BDWE
MC14489BDWE
Not For New Designs
Description:  IC DRVR 7 SEGMENT 20SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC14489BDWE Datasheet
History Price: $9.16000
In Stock: 29200
MC14489BDWE vs MC14511BCPG
Manufacturer
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Not For New Designs
Obsolete
Display Type
LED
LED, LCD, Vacuum Fluorescent (VF)
Configuration
7 Segment
7 Segment
Interface
Serial
BCD
Digits or Characters
-
-
Current - Supply
5.5 mA
10 μA
Voltage - Supply
4.5V ~ 5.5V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 130 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
16-PDIP