Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ NXP Semiconductors MC14489BP
MC14489BP
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 20DIP
Manufacturer:
NXP Semiconductors
Datasheet:
MC14489BP Datasheet
History Price: Obsolete
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14489BP vs MC14511BCPG
Part No
MC14489BP
MC14511BCPG
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
NXP Semiconductors
onsemi
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Display Type
LED
LED, LCD, Vacuum Fluorescent (VF)
Configuration
7 Segment
7 Segment
Interface
Serial
BCD
Digits or Characters
-
-
Current - Supply
5.5 mA
10 μA
Voltage - Supply
4.5V ~ 5.5V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 130 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP