Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14490DWR2
MC14490DWR2
Obsolete
Logic - Specialty Logic
Description:
IC ELIMINATOR BOUNCE HEX 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14490DWR2 Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14490DWR2 vs MC10H334FNG
Part No
MC14490DWR2
MC10H334FNG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Contact Bounce Eliminator
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
6
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)