MC14490DWR2
MC14490DWR2
Obsolete
Description:  IC ELIMINATOR BOUNCE HEX 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DWR2 Datasheet
History Price: Obsolete
In Stock: 14400
MC14490DWR2 vs MC14007UBD
Manufacturer
Series
4000
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Contact Bounce Eliminator
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
3
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC