Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14490DWR2
MC14490DWR2
Obsolete
Logic - Specialty Logic
Description:
IC ELIMINATOR BOUNCE HEX 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14490DWR2 Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14490DWR2 vs MC14007UBDG
Part No
MC14490DWR2
MC14007UBDG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Logic Type
Contact Bounce Eliminator
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
3
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC