MC14490FG
MC14490FG
Obsolete
Description:  IC BOUNCE ELIMINATOR 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14490FG Datasheet
History Price: Obsolete
In Stock: 46400
MC14490FG vs MC14490DWG
Manufacturer
Series
4000
4000
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Contact Bounce Eliminator
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
6
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOEIAJ
16-SOIC