MC14503BCP
MC14503BCP
Active
Description:  IC BUFF TRI-ST HEX N-INV 16DIP
Manufacturer:  onsemi
Datasheet:   MC14503BCP Datasheet
History Price: $0.29000
In Stock: 1600
MC14503BCP vs MC10H188MEL
Manufacturer
Series
4000B
10H
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4
6
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
14.1mA, 25mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SOEIAJ