MC14503BCPG
MC14503BCPG
Obsolete
Description:  IC BUFFER NON-INVERT 18V 16DIP
Manufacturer:  onsemi
Datasheet:   MC14503BCPG Datasheet
History Price: $0.29000
In Stock: 18000
MC14503BCPG vs MC14050BDR2G
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
6
Number of Bits per Element
2, 4 (Hex)
1
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
14.1mA, 25mA
10mA, 40mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC