MC14503BDR2
MC14503BDR2
Active
Description:  IC BUFF TRI-ST HEX N-INV 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14503BDR2 Datasheet
History Price: Active
In Stock: 17200
MC14503BDR2 vs MC14503BDR2G
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
2, 4
2, 4 (Hex)
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
14.1mA, 25mA
14.1mA, 25mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC