Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14503BF
MC14503BF
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, 6-BIT,
Manufacturer:
onsemi
Datasheet:
MC14503BF Datasheet
History Price: Active
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14503BF vs MC14050BDTG
Part No
MC14503BF
MC14050BDTG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
6
Number of Bits per Element
-
1
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
-
10mA, 40mA
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP