☰
MC14504BD
MC14504BD
Active
Description:  IC LEVEL SHIFTER HEX 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14504BD Datasheet
History Price: Active
In Stock: 47200
MC14504BD vs MC100EPT20DT
Manufacturer
Series
4000B
100EPT
Packaging
Tube
Tube
Status
Active
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
1
Voltage - VCCA
3 V ~ 18 V
-
Voltage - VCCB
3 V ~ 18 V
-
Input Signal
-
LVCMOS, LVTTL
Output Signal
-
LVPECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOIC
8-TSSOP