☰
MC14512BCPG
MC14512BCPG
Obsolete
Description:  IC DATA SELCT/MULTPL 1X8:1 16DIP
Manufacturer:  onsemi
Datasheet:   MC14512BCPG Datasheet
History Price: Obsolete
In Stock: 16820
MC14512BCPG vs MC14515BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Data Selector/Multiplexer
Decoder/Demultiplexer
Circuit
1 x 8:1
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
8.8mA, 8.8mA
3.5mA, 8.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-PDIP