MC14516BD
MC14516BD
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14516BD Datasheet
History Price: Obsolete
In Stock: 19200
MC14516BD vs MC14521BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Divide-by-2
Direction
Up, Down
-
Number of Elements
1
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8 MHz
12 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP