Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14516BF
MC14516BF
Active
Logic - Counters, Dividers
Description:
BINARY COUNTER
Manufacturer:
onsemi
Datasheet:
MC14516BF Datasheet
History Price: $0.37000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14516BF vs MC14518BDW
Part No
MC14516BF
MC14518BDW
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
BCD Counter
Direction
-
Up
Number of Elements
-
2
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC