Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14518BCPG
MC14518BCPG
Obsolete
Logic - Counters, Dividers
Description:
IC BCD COUNTER DUAL 4-BIT 16DIP
Manufacturer:
onsemi
Datasheet:
MC14518BCPG Datasheet
History Price: $0.40000
In Stock: 34080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14518BCPG vs MC14569BCPG
Part No
MC14518BCPG
MC14569BCPG
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
BCD Counter
Divide-by-N
Direction
Up
-
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8 MHz
13 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP