Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14520BDWR2
MC14520BDWR2
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTR DL 4BIT 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14520BDWR2 Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14520BDWR2 vs MC14521BFG
Part No
MC14520BDWR2
MC14521BFG
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Divide-by-2
Direction
Up
-
Number of Elements
2
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8 MHz
12 MHz
Trigger Type
Positive, Negative
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ