Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14521BDR2
MC14521BDR2
Active
Logic - Counters, Dividers
Description:
IC DIVIDER 24STAGE FREQ 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14521BDR2 Datasheet
History Price: $0.41000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14521BDR2 vs MC14520BDWR2
Part No
MC14521BDR2
MC14520BDWR2
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Divide-by-2
Binary Counter
Direction
-
Up
Number of Elements
1
2
Number of Bits per Element
24
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
12 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC