MC14521BDR2
MC14521BDR2
Active
Description:  IC DIVIDER 24STAGE FREQ 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14521BDR2 Datasheet
History Price: $0.41000
In Stock: 47200
MC14521BDR2 vs MC14521BCPG
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Divide-by-2
Divide-by-2
Direction
-
-
Number of Elements
1
1
Number of Bits per Element
24
24
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
12 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP