Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14528BF
MC14528BF
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 90NS 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14528BF Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14528BF vs MC1658D
Part No
MC14528BF
MC1658D
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
90 ns
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.209", 5.30mm Width)
-
Supplier Device Package
16-SOEIAJ
-