MC14538BDTR2
MC14538BDTR2
Obsolete
Description:  IC MULTIVIBRATOR 95NS 16TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 46800
MC14538BDTR2 vs MC14528BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
95 ns
90 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP