Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14538BDTR2G
MC14538BDTR2G
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 95NS 16TSSOP
Manufacturer:
onsemi
Datasheet:
MC14538BDTR2G Datasheet
History Price: $0.90000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14538BDTR2G vs MC14538BDWR2
Part No
MC14538BDTR2G
MC14538BDWR2
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
95 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
16-SOIC