Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14538BF
MC14538BF
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 95NS 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14538BF Datasheet
History Price: $0.17000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14538BF vs MC14538BFEL
Part No
MC14538BF
MC14538BFEL
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
95 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ