Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14538BFR1
MC14538BFR1
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
onsemi
Datasheet:
MC14538BFR1 Datasheet
History Price: $0.14000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14538BFR1 vs MC14538BFG
Part No
MC14538BFR1
MC14538BFG
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Monostable
Independent Circuits
-
2
Schmitt Trigger Input
-
Yes
Propagation Delay
-
95 ns
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
-
16-SOEIAJ