Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi MC14541BF
MC14541BF
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC PROG TIMER 3MHZ 14SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14541BF Datasheet
History Price: $0.12000
In Stock: 7920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14541BF vs MC14536BCPG
Part No
MC14541BF
MC14536BCPG
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Programmable Timer
Programmable Timer
Count
-
-
Frequency
3MHz
2MHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
15 μA
15 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
SOEIAJ-14
16-PDIP
Mounting Type
Surface Mount
Through Hole